T1SP1 -- EQUIPMENT STUD TO CABLE/TUBE
Greaves Corporation
Equipment Stud to Cable/Tube
T1SP1
Description
BRONZE MATERIAL
5-1/16 INCH L SIZE
STRAIGHT CONNECTION TYPE
3/4 INCH-16 TPI STUD SIZE
3/4 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Description
BRONZE MATERIAL
5-1/16 INCH L SIZE
STRAIGHT CONNECTION TYPE
3/4 INCH-16 TPI STUD SIZE
3/4 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Datasheet
Suppliers
Equipment Stud to Cable/Tube
T1SP1
BRONZE MATERIAL
5-1/16 INCH L SIZE
STRAIGHT CONNECTION TYPE
3/4 INCH-16 TPI STUD SIZE
3/4 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
- BRONZE MATERIAL
- 5-1/16 INCH L SIZE
- STRAIGHT CONNECTION TYPE
- 3/4 INCH-16 TPI STUD SIZE
- 3/4 INCH IPS TUBE SIZE
- TREGO[T] BRAND
- TSP MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
T1SP1 |
|
Product Name
|
Equipment Stud to Cable/Tube |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Ring Terminal
View Details
Features
RoHS
North American
8 AWG
International
8.37 mm2
View Details
Amphenol Communications Solutions
Terminal Type
Specialty
Features
RoHS
View Details