TUBE TO CABLE TYPE
BRONZE MATERIAL
5-15/16 INCH L X 2-3/8 INCH W SIZE
1/2 INCH DIA BOLT SIZE
3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
350 TO 600 MCM TAP TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TPT MODEL
Greaves Corporation
Done
Datasheet
Description
TUBE TO CABLE TYPE
BRONZE MATERIAL
5-15/16 INCH L X 2-3/8 INCH W SIZE
1/2 INCH DIA BOLT SIZE
3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
350 TO 600 MCM TAP TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TPT MODEL
TUBE TO CABLE TYPE
BRONZE MATERIAL
5-15/16 INCH L X 2-3/8 INCH W SIZE
1/2 INCH DIA BOLT SIZE
3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
350 TO 600 MCM TAP TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TPT MODEL