Greaves Corporation Substation Tee Connector T1JJ2T

Description
TUBE TO CABLE TYPE BRONZE MATERIAL 4-13/16 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 TO 1 AWG TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
Datasheet
Description
TUBE TO CABLE TYPE BRONZE MATERIAL 4-13/16 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 TO 1 AWG TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - T1JJ2T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
T1JJ2T
Substation Tee Connector T1JJ2T
TUBE TO CABLE TYPE BRONZE MATERIAL 4-13/16 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 TO 1 AWG TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
  • TUBE TO CABLE TYPE
  • BRONZE MATERIAL
  • 4-13/16 INCH L X 2-3/8 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 4 TO 1 AWG TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TJJT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T1JJ2T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1901973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details