Greaves Corporation Substation Tee Connector T11T

Description
TUBE TO TUBE TYPE BRONZE MATERIAL 4-1/8 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet
Description
TUBE TO TUBE TYPE BRONZE MATERIAL 4-1/8 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - T11T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
T11T
Substation Tee Connector T11T
TUBE TO TUBE TYPE BRONZE MATERIAL 4-1/8 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
  • TUBE TO TUBE TYPE
  • BRONZE MATERIAL
  • 4-1/8 INCH L X 2-3/8 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T11T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 8991049 - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminals - 1787268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers