Greaves Corporation Substation Tube to Cable Coupler T0P2K

Description
STRAIGHT TYPE BRONZE MATERIAL 4-15/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet
Description
STRAIGHT TYPE BRONZE MATERIAL 4-15/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Cable Coupler - T0P2K - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Cable Coupler
T0P2K
Substation Tube to Cable Coupler T0P2K
STRAIGHT TYPE BRONZE MATERIAL 4-15/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
  • STRAIGHT TYPE
  • BRONZE MATERIAL
  • 4-15/16 INCH L SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 4 TO 2/0 AWG TAP CONDUCTOR SIZE
  • 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T0P2K
Product Name Substation Tube to Cable Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details