Greaves Corporation Substation Tee Connector T0JJ2T

Description
TUBE TO CABLE TYPE BRONZE MATERIAL 4-11/16 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 TO 1 AWG TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
Datasheet
Description
TUBE TO CABLE TYPE BRONZE MATERIAL 4-11/16 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 TO 1 AWG TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - T0JJ2T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
T0JJ2T
Substation Tee Connector T0JJ2T
TUBE TO CABLE TYPE BRONZE MATERIAL 4-11/16 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 TO 1 AWG TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
  • TUBE TO CABLE TYPE
  • BRONZE MATERIAL
  • 4-11/16 INCH L X 2-1/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 4 TO 1 AWG TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TJJT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T0JJ2T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1788742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers