Greaves Corporation Power Distribution Block SPD-P2-H12

Description
MODULAR TYPE 5.3 INCH L X 2.9 INCH W X 3.3 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 VAC VOLTAGE RATING 350 AMPERE CURRENT RATING SPD CL, CLEAR POLYCARBONATE COVER TYPE 90 DEG C TEMPERATURE RATING HIGH DIELECTRIC HIGH IMPACT TOUGH FIBERGLASS HOUSING MATERIAL 1 POLE(S) 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE SIDE-STACKER[T] BRAND STANDARD PACKAGE 3 PER CARTON SPD MODEL
Datasheet
Description
MODULAR TYPE 5.3 INCH L X 2.9 INCH W X 3.3 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 VAC VOLTAGE RATING 350 AMPERE CURRENT RATING SPD CL, CLEAR POLYCARBONATE COVER TYPE 90 DEG C TEMPERATURE RATING HIGH DIELECTRIC HIGH IMPACT TOUGH FIBERGLASS HOUSING MATERIAL 1 POLE(S) 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE SIDE-STACKER[T] BRAND STANDARD PACKAGE 3 PER CARTON SPD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - SPD-P2-H12 - Greaves Corporation
Centerbrook, CT, USA
Power Distribution Block
SPD-P2-H12
Power Distribution Block SPD-P2-H12
MODULAR TYPE 5.3 INCH L X 2.9 INCH W X 3.3 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 VAC VOLTAGE RATING 350 AMPERE CURRENT RATING SPD CL, CLEAR POLYCARBONATE COVER TYPE 90 DEG C TEMPERATURE RATING HIGH DIELECTRIC HIGH IMPACT TOUGH FIBERGLASS HOUSING MATERIAL 1 POLE(S) 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE SIDE-STACKER[T] BRAND STANDARD PACKAGE 3 PER CARTON SPD MODEL
  • MODULAR TYPE
  • 5.3 INCH L X 2.9 INCH W X 3.3 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 VAC VOLTAGE RATING
  • 350 AMPERE CURRENT RATING
  • SPD CL, CLEAR POLYCARBONATE COVER TYPE
  • 90 DEG C TEMPERATURE RATING
  • HIGH DIELECTRIC HIGH IMPACT TOUGH FIBERGLASS HOUSING MATERIAL
  • 1 POLE(S)
  • 14 TO 4 AWG SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
  • 12 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • SIDE-STACKER[T] BRAND
  • STANDARD PACKAGE 3 PER CARTON
  • SPD MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Terminal Blocks
Product Number SPD-P2-H12
Product Name Power Distribution Block
Approvals UL Listing Mark
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSQXX0H1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details
Ground terminal block - 2001-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers