Greaves Corporation Power Distribution Block SPD-P1-H12

Description
STANDARD TYPE 4 INCH L X 1.7 INCH W X 2.6 INCH H SIZE UL, CSA APPROVAL 600 VAC VOLTAGE RATING 310 AMPERE CURRENT RATING NO COVER TYPE 90 DEG C TEMPERATURE RATING FIBERGLASS HOUSING MATERIAL 1 POLE(S) 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SIDE-STACKER[T] BRAND SPD MODEL
Datasheet
Description
STANDARD TYPE 4 INCH L X 1.7 INCH W X 2.6 INCH H SIZE UL, CSA APPROVAL 600 VAC VOLTAGE RATING 310 AMPERE CURRENT RATING NO COVER TYPE 90 DEG C TEMPERATURE RATING FIBERGLASS HOUSING MATERIAL 1 POLE(S) 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SIDE-STACKER[T] BRAND SPD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - SPD-P1-H12 - Greaves Corporation
Centerbrook, CT, USA
Power Distribution Block
SPD-P1-H12
Power Distribution Block SPD-P1-H12
STANDARD TYPE 4 INCH L X 1.7 INCH W X 2.6 INCH H SIZE UL, CSA APPROVAL 600 VAC VOLTAGE RATING 310 AMPERE CURRENT RATING NO COVER TYPE 90 DEG C TEMPERATURE RATING FIBERGLASS HOUSING MATERIAL 1 POLE(S) 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SIDE-STACKER[T] BRAND SPD MODEL
  • STANDARD TYPE
  • 4 INCH L X 1.7 INCH W X 2.6 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • 310 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 90 DEG C TEMPERATURE RATING
  • FIBERGLASS HOUSING MATERIAL
  • 1 POLE(S)
  • 14 TO 4 AWG SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
  • 12 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • SIDE-STACKER[T] BRAND
  • SPD MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Terminal Blocks
Product Number SPD-P1-H12
Product Name Power Distribution Block
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0152500111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.021 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Sensor supply terminal block - 2000-5372/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers