Greaves Corporation Compression Cable Splice SC90FX

Description
CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 1 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE), 90.9 MCM, 225/24 (LOCOMOTIVE) CONDUCTOR SIZE SHORT BARREL TYPE SHOO-IN[T] BRAND STANDARD PACKAGE 25 PER CARTON SC-FX MODEL
Datasheet
Description
CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 1 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE), 90.9 MCM, 225/24 (LOCOMOTIVE) CONDUCTOR SIZE SHORT BARREL TYPE SHOO-IN[T] BRAND STANDARD PACKAGE 25 PER CARTON SC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - SC90FX - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
SC90FX
Compression Cable Splice SC90FX
CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 1 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE), 90.9 MCM, 225/24 (LOCOMOTIVE) CONDUCTOR SIZE SHORT BARREL TYPE SHOO-IN[T] BRAND STANDARD PACKAGE 25 PER CARTON SC-FX MODEL
  • CENTER CABLE STOP TYPE
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • TIN PLATED COPPER BODY MATERIAL
  • 1 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE), 90.9 MCM, 225/24 (LOCOMOTIVE) CONDUCTOR SIZE
  • SHORT BARREL TYPE
  • SHOO-IN[T] BRAND
  • STANDARD PACKAGE 25 PER CARTON
  • SC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number SC90FX
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2395.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details