Greaves Corporation Compression Cable Splice SC750

Description
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 750 KCMIL CONDUCTOR SIZE BLACK COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 3 SC MODEL
Datasheet
Description
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 750 KCMIL CONDUCTOR SIZE BLACK COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 3 SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - SC750 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
SC750
Compression Cable Splice SC750
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 750 KCMIL CONDUCTOR SIZE BLACK COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 3 SC MODEL
  • BUTT TYPE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL
  • 750 KCMIL CONDUCTOR SIZE
  • BLACK COLOR CODE
  • STANDARD BARREL TYPE
  • STANDARD PACKAGE 3
  • SC MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number SC750
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2207.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Bootlace Ferrules - 1787361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details