Greaves Corporation Compression Cable Splice SC6

Description
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 6 AWG CONDUCTOR SIZE BLUE COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 100 SC MODEL
Datasheet
Description
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 6 AWG CONDUCTOR SIZE BLUE COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 100 SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - SC6 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
SC6
Compression Cable Splice SC6
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 6 AWG CONDUCTOR SIZE BLUE COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 100 SC MODEL
  • BUTT TYPE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • BLUE COLOR CODE
  • STANDARD BARREL TYPE
  • STANDARD PACKAGE 100
  • SC MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number SC6
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details