Greaves Corporation Compression Cable Splice SC400

Description
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 400 KCMIL CONDUCTOR SIZE BLUE COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 6 SC MODEL
Datasheet
Description
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 400 KCMIL CONDUCTOR SIZE BLUE COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 6 SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - SC400 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
SC400
Compression Cable Splice SC400
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 400 KCMIL CONDUCTOR SIZE BLUE COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 6 SC MODEL
  • BUTT TYPE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL
  • 400 KCMIL CONDUCTOR SIZE
  • BLUE COLOR CODE
  • STANDARD BARREL TYPE
  • STANDARD PACKAGE 6
  • SC MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number SC400
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2272.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
Features RoHS
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details