Greaves Corporation Compression Cable Splice SC313FX

Description
BUTT, POSITIVE CENTER STOP TYPE COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 313.1 MCM, 775/24 STRANDED (LOCOMOTIVE), 300 MCM (CLASS H ROPE), 250 MCM (CLASS M WELD) CONDUCTOR SIZE RED COLOR CODE SHORT BARREL TYPE SHOO-PIN[TM] BRAND DIE INDEX 18/324 CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER SC-FX MODEL
Datasheet
Description
BUTT, POSITIVE CENTER STOP TYPE COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 313.1 MCM, 775/24 STRANDED (LOCOMOTIVE), 300 MCM (CLASS H ROPE), 250 MCM (CLASS M WELD) CONDUCTOR SIZE RED COLOR CODE SHORT BARREL TYPE SHOO-PIN[TM] BRAND DIE INDEX 18/324 CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER SC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - SC313FX - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
SC313FX
Compression Cable Splice SC313FX
BUTT, POSITIVE CENTER STOP TYPE COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 313.1 MCM, 775/24 STRANDED (LOCOMOTIVE), 300 MCM (CLASS H ROPE), 250 MCM (CLASS M WELD) CONDUCTOR SIZE RED COLOR CODE SHORT BARREL TYPE SHOO-PIN[TM] BRAND DIE INDEX 18/324 CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER SC-FX MODEL
  • BUTT, POSITIVE CENTER STOP TYPE
  • COPPER CONDUCTOR MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • 600 VOLT VOLTAGE RATING
  • TIN PLATED COPPER BODY MATERIAL
  • 313.1 MCM, 775/24 STRANDED (LOCOMOTIVE), 300 MCM (CLASS H ROPE), 250 MCM (CLASS M WELD) CONDUCTOR SIZE
  • RED COLOR CODE
  • SHORT BARREL TYPE
  • SHOO-PIN[TM] BRAND
  • DIE INDEX 18/324
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER
  • SC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number SC313FX
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 083541-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
.250
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Insulated Ferrules - 2215.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details