Greaves Corporation Compression Cable Splice SC300

Description
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 300 KCMIL CONDUCTOR SIZE WHITE COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 12 SC MODEL
Datasheet
Description
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 300 KCMIL CONDUCTOR SIZE WHITE COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 12 SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - SC300 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
SC300
Compression Cable Splice SC300
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 300 KCMIL CONDUCTOR SIZE WHITE COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 12 SC MODEL
  • BUTT TYPE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL
  • 300 KCMIL CONDUCTOR SIZE
  • WHITE COLOR CODE
  • STANDARD BARREL TYPE
  • STANDARD PACKAGE 12
  • SC MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number SC300
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1377175-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 15 to 17 AWG
View Details
2 suppliers