Greaves Corporation Compression Cable Splice SC262FX

Description
BUTT, POSITIVE CENTER STOP TYPE COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 262.6 MCM, 650/24 STRANDED (LOCOMOTIVE), 250 MCM (CLASS H ROPE), 4/0 AWG (CLASS M WELD) CONDUCTOR SIZE WHITE COLOR CODE SHORT BARREL TYPE SHOO-PIN[TM] BRAND DIE INDEX 17/298 CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER SC-FX MODEL
Datasheet
Description
BUTT, POSITIVE CENTER STOP TYPE COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 262.6 MCM, 650/24 STRANDED (LOCOMOTIVE), 250 MCM (CLASS H ROPE), 4/0 AWG (CLASS M WELD) CONDUCTOR SIZE WHITE COLOR CODE SHORT BARREL TYPE SHOO-PIN[TM] BRAND DIE INDEX 17/298 CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER SC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - SC262FX - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
SC262FX
Compression Cable Splice SC262FX
BUTT, POSITIVE CENTER STOP TYPE COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 262.6 MCM, 650/24 STRANDED (LOCOMOTIVE), 250 MCM (CLASS H ROPE), 4/0 AWG (CLASS M WELD) CONDUCTOR SIZE WHITE COLOR CODE SHORT BARREL TYPE SHOO-PIN[TM] BRAND DIE INDEX 17/298 CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER SC-FX MODEL
  • BUTT, POSITIVE CENTER STOP TYPE
  • COPPER CONDUCTOR MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • 600 VOLT VOLTAGE RATING
  • TIN PLATED COPPER BODY MATERIAL
  • 262.6 MCM, 650/24 STRANDED (LOCOMOTIVE), 250 MCM (CLASS H ROPE), 4/0 AWG (CLASS M WELD) CONDUCTOR SIZE
  • WHITE COLOR CODE
  • SHORT BARREL TYPE
  • SHOO-PIN[TM] BRAND
  • DIE INDEX 17/298
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER
  • SC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number SC262FX
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2212.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-175218-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1788430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details