Greaves Corporation Compression Cable Splice SC250

Description
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 250 KCMIL CONDUCTOR SIZE YELLOW COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 25 SC MODEL
Datasheet
Description
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 250 KCMIL CONDUCTOR SIZE YELLOW COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 25 SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - SC250 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
SC250
Compression Cable Splice SC250
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 250 KCMIL CONDUCTOR SIZE YELLOW COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 25 SC MODEL
  • BUTT TYPE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL
  • 250 KCMIL CONDUCTOR SIZE
  • YELLOW COLOR CODE
  • STANDARD BARREL TYPE
  • STANDARD PACKAGE 25
  • SC MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number SC250
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163089-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1269-ND - DigiKey
Specs
Terminal Type Angled
Material Brass
View Details