Greaves Corporation Compression Cable Splice SC222FX

Description
CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 3/0 AWG (CLASS M WELD CABLE), 222.2 MCM, 550/24 (LOCOMOTIVE) CONDUCTOR SIZE SHORT BARREL TYPE SHOO-IN[T] BRAND STANDARD PACKAGE 12 PER CARTON SC-FX MODEL
Datasheet
Description
CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 3/0 AWG (CLASS M WELD CABLE), 222.2 MCM, 550/24 (LOCOMOTIVE) CONDUCTOR SIZE SHORT BARREL TYPE SHOO-IN[T] BRAND STANDARD PACKAGE 12 PER CARTON SC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - SC222FX - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
SC222FX
Compression Cable Splice SC222FX
CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 3/0 AWG (CLASS M WELD CABLE), 222.2 MCM, 550/24 (LOCOMOTIVE) CONDUCTOR SIZE SHORT BARREL TYPE SHOO-IN[T] BRAND STANDARD PACKAGE 12 PER CARTON SC-FX MODEL
  • CENTER CABLE STOP TYPE
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • TIN PLATED COPPER BODY MATERIAL
  • 3/0 AWG (CLASS M WELD CABLE), 222.2 MCM, 550/24 (LOCOMOTIVE) CONDUCTOR SIZE
  • SHORT BARREL TYPE
  • SHOO-IN[T] BRAND
  • STANDARD PACKAGE 12 PER CARTON
  • SC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number SC222FX
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102100-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Keystone Electronics Corp.
View Details