Greaves Corporation Compression Cable Splice SC2

Description
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 2 AWG CONDUCTOR SIZE BROWN COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 50 SC MODEL
Datasheet
Description
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 2 AWG CONDUCTOR SIZE BROWN COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 50 SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - SC2 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
SC2
Compression Cable Splice SC2
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 2 AWG CONDUCTOR SIZE BROWN COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 50 SC MODEL
  • BUTT TYPE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • BROWN COLOR CODE
  • STANDARD BARREL TYPE
  • STANDARD PACKAGE 50
  • SC MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number SC2
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1217121-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Un-insulated Ferrules - 2791.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 3/0
View Details