Greaves Corporation Compression Cable Splice SC181FX

Description
CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 2/0 AWG (CLASS M WELD CABLE), 3/0 AWG (CLASS H ROPE CABLE), 181.8 MCM, 450/24 (LOCOMOTIVE) CONDUCTOR SIZE SHORT BARREL TYPE SHOO-IN[T] BRAND STANDARD PACKAGE 12 PER CARTON SC-FX MODEL
Datasheet
Description
CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 2/0 AWG (CLASS M WELD CABLE), 3/0 AWG (CLASS H ROPE CABLE), 181.8 MCM, 450/24 (LOCOMOTIVE) CONDUCTOR SIZE SHORT BARREL TYPE SHOO-IN[T] BRAND STANDARD PACKAGE 12 PER CARTON SC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - SC181FX - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
SC181FX
Compression Cable Splice SC181FX
CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 2/0 AWG (CLASS M WELD CABLE), 3/0 AWG (CLASS H ROPE CABLE), 181.8 MCM, 450/24 (LOCOMOTIVE) CONDUCTOR SIZE SHORT BARREL TYPE SHOO-IN[T] BRAND STANDARD PACKAGE 12 PER CARTON SC-FX MODEL
  • CENTER CABLE STOP TYPE
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • TIN PLATED COPPER BODY MATERIAL
  • 2/0 AWG (CLASS M WELD CABLE), 3/0 AWG (CLASS H ROPE CABLE), 181.8 MCM, 450/24 (LOCOMOTIVE) CONDUCTOR SIZE
  • SHORT BARREL TYPE
  • SHOO-IN[T] BRAND
  • STANDARD PACKAGE 12 PER CARTON
  • SC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number SC181FX
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminals - 1788653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers