Greaves Corporation Compression Cable Splice SC111FX

Description
CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 1/0 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE), 111.1 MCM, 275/24 (LOCOMOTIVE) CONDUCTOR SIZE SHORT BARREL TYPE SHOO-IN[T] BRAND STANDARD PACKAGE 12 PER CARTON SC-FX MODEL
Datasheet
Description
CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 1/0 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE), 111.1 MCM, 275/24 (LOCOMOTIVE) CONDUCTOR SIZE SHORT BARREL TYPE SHOO-IN[T] BRAND STANDARD PACKAGE 12 PER CARTON SC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - SC111FX - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
SC111FX
Compression Cable Splice SC111FX
CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 1/0 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE), 111.1 MCM, 275/24 (LOCOMOTIVE) CONDUCTOR SIZE SHORT BARREL TYPE SHOO-IN[T] BRAND STANDARD PACKAGE 12 PER CARTON SC-FX MODEL
  • CENTER CABLE STOP TYPE
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • TIN PLATED COPPER BODY MATERIAL
  • 1/0 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE), 111.1 MCM, 275/24 (LOCOMOTIVE) CONDUCTOR SIZE
  • SHORT BARREL TYPE
  • SHOO-IN[T] BRAND
  • STANDARD PACKAGE 12 PER CARTON
  • SC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number SC111FX
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659251-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Terminals - Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1234-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details