Greaves Corporation Fork Lug S18-4V

Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #4 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 0.846 INCH LENGTH X 0.228 INCH WIDTH S MODEL
Datasheet
Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #4 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 0.846 INCH LENGTH X 0.228 INCH WIDTH S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S18-4V - Greaves Corporation
Centerbrook, CT, USA
Fork Lug
S18-4V
Fork Lug S18-4V
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #4 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 0.846 INCH LENGTH X 0.228 INCH WIDTH S MODEL
  • STANDARD TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • #4 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • SIZE 0.846 INCH LENGTH X 0.228 INCH WIDTH
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number S18-4V
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Connector Contacts - 1-104479-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Insulated Ferrules - 2213.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details