STANDARD TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
UL APPROVAL
100 PER BOX STANDARD PACKAGE
1/4 INCH STUD SIZE
VINYL INSULATED INSULATION TYPE
SIZE 1.004 INCH LENGTH X 0.433 INCH WIDTH
S MODEL
Greaves Corporation
Done
Datasheet
Description
STANDARD TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
UL APPROVAL
100 PER BOX STANDARD PACKAGE
1/4 INCH STUD SIZE
VINYL INSULATED INSULATION TYPE
SIZE 1.004 INCH LENGTH X 0.433 INCH WIDTH
S MODEL
STANDARD TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
UL APPROVAL
100 PER BOX STANDARD PACKAGE
1/4 INCH STUD SIZE
VINYL INSULATED INSULATION TYPE
SIZE 1.004 INCH LENGTH X 0.433 INCH WIDTH
S MODEL