Greaves Corporation Fork Lug S18-14N

Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE SIZE 1.004 INCH LENGTH X 0.433 INCH WIDTH SLEEVED BARREL S MODEL
Datasheet
Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE SIZE 1.004 INCH LENGTH X 0.433 INCH WIDTH SLEEVED BARREL S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S18-14N - Greaves Corporation
Centerbrook, CT, USA
Fork Lug
S18-14N
Fork Lug S18-14N
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE SIZE 1.004 INCH LENGTH X 0.433 INCH WIDTH SLEEVED BARREL S MODEL
  • STANDARD TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • SIZE 1.004 INCH LENGTH X 0.433 INCH WIDTH
  • SLEEVED BARREL
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number S18-14N
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details