Greaves Corporation Fork Lug S14-8HT

Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE S-HT MODEL
Datasheet
Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE S-HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S14-8HT - Greaves Corporation
Centerbrook, CT, USA
Fork Lug
S14-8HT
Fork Lug S14-8HT
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE S-HT MODEL
  • STANDARD TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • 700 DEG F TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • #8 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • S-HT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number S14-8HT
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1251963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers