Greaves Corporation Fork Lug S14-14

Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.787 INCH LENGTH X 0.472 INCH WIDTH S MODEL
Datasheet
Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.787 INCH LENGTH X 0.472 INCH WIDTH S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S14-14 - Greaves Corporation
Centerbrook, CT, USA
Fork Lug
S14-14
Fork Lug S14-14
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.787 INCH LENGTH X 0.472 INCH WIDTH S MODEL
  • STANDARD TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • SIZE 0.787 INCH LENGTH X 0.472 INCH WIDTH
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number S14-14
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data