Greaves Corporation Fork Lug S14-10V

Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 0.846 INCH LENGTH X 0.315 INCH WIDTH S MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 0.846 INCH LENGTH X 0.315 INCH WIDTH S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S14-10V - Greaves Corporation
Centerbrook, CT, USA
Fork Lug
S14-10V
Fork Lug S14-10V
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 0.846 INCH LENGTH X 0.315 INCH WIDTH S MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • #10 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • SIZE 0.846 INCH LENGTH X 0.315 INCH WIDTH
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number S14-10V
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details