Greaves Corporation Fork Lug S10-8V

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 50 PER BOX STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.012 INCH LENGTH X 0.354 INCH WIDTH S MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 50 PER BOX STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.012 INCH LENGTH X 0.354 INCH WIDTH S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S10-8V - Greaves Corporation
Centerbrook, CT, USA
Fork Lug
S10-8V
Fork Lug S10-8V
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 50 PER BOX STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.012 INCH LENGTH X 0.354 INCH WIDTH S MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 50 PER BOX STANDARD PACKAGE
  • #8 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • SIZE 1.012 INCH LENGTH X 0.354 INCH WIDTH
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number S10-8V
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Crocodile Clips - 1037249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS
View Details