Greaves Corporation Fork Lug S10-10HT

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE S-HT MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE S-HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S10-10HT - Greaves Corporation
Centerbrook, CT, USA
Fork Lug
S10-10HT
Fork Lug S10-10HT
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE S-HT MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 700 DEG F TEMPERATURE RATING
  • 50 PER BOX STANDARD PACKAGE
  • #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • S-HT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number S10-10HT
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data