Greaves Corporation Standard Tie R850

Description
ONE PIECE, RELEASABLE TYPE 8 INCH 8 LENGTH IN INCH 0.21 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 2-3/4 INCH BUNDLE DIAMETER LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE, RELEASABLE TYPE 8 INCH 8 LENGTH IN INCH 0.21 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 2-3/4 INCH BUNDLE DIAMETER LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - R850 - Greaves Corporation
Centerbrook, CT, USA
Standard Tie
R850
Standard Tie R850
ONE PIECE, RELEASABLE TYPE 8 INCH 8 LENGTH IN INCH 0.21 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 2-3/4 INCH BUNDLE DIAMETER LENGTH IN INCH - UOM IN
  • ONE PIECE, RELEASABLE TYPE
  • 8 INCH
  • 8 LENGTH IN INCH
  • 0.21 INCH
  • UL APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 2-3/4 INCH BUNDLE DIAMETER
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Cable Ties
Product Number R850
Product Name Standard Tie
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details