STANDARD TYPE
RED COLOR
8 AWG MAX. CONDUCTOR SIZE
UL APPROVAL
25 PER BOX STANDARD PACKAGE
3/8 INCH STUD SIZE
VINYL INSULATED INSULATION TYPE
SIZE 1.4 INCH LENGTH X 0.6 INCH WIDTH
R MODEL
Greaves Corporation
Done
Datasheet
Description
STANDARD TYPE
RED COLOR
8 AWG MAX. CONDUCTOR SIZE
UL APPROVAL
25 PER BOX STANDARD PACKAGE
3/8 INCH STUD SIZE
VINYL INSULATED INSULATION TYPE
SIZE 1.4 INCH LENGTH X 0.6 INCH WIDTH
R MODEL
STANDARD TYPE
RED COLOR
8 AWG MAX. CONDUCTOR SIZE
UL APPROVAL
25 PER BOX STANDARD PACKAGE
3/8 INCH STUD SIZE
VINYL INSULATED INSULATION TYPE
SIZE 1.4 INCH LENGTH X 0.6 INCH WIDTH
R MODEL