Greaves Corporation Ring Lug R8-38

Description
STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 1.07 INCH LENGTH X 0.6 INCH WIDTH R MODEL
Datasheet
Description
STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 1.07 INCH LENGTH X 0.6 INCH WIDTH R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R8-38 - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R8-38
Ring Lug R8-38
STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 1.07 INCH LENGTH X 0.6 INCH WIDTH R MODEL
  • STANDARD TYPE
  • 8 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 25 PER BOX STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • SIZE 1.07 INCH LENGTH X 0.6 INCH WIDTH
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R8-38
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175249-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Forked Turret Terminal - 1510-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details