Greaves Corporation Ring Lug R8-10HT

Description
STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 25 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.97 INCH LENGTH X 0.47 INCH WIDTH MATERIAL BRIGHT NICKEL PLATED MILD STEEL R-HT MODEL
Datasheet
Description
STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 25 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.97 INCH LENGTH X 0.47 INCH WIDTH MATERIAL BRIGHT NICKEL PLATED MILD STEEL R-HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R8-10HT - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R8-10HT
Ring Lug R8-10HT
STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 25 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.97 INCH LENGTH X 0.47 INCH WIDTH MATERIAL BRIGHT NICKEL PLATED MILD STEEL R-HT MODEL
  • STANDARD TYPE
  • 8 AWG MAX. CONDUCTOR SIZE
  • 700 DEG F TEMPERATURE RATING
  • 25 PER BOX STANDARD PACKAGE
  • #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • SIZE 0.97 INCH LENGTH X 0.47 INCH WIDTH
  • MATERIAL BRIGHT NICKEL PLATED MILD STEEL
  • R-HT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R8-10HT
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Bootlace Ferrules - 1571216A - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details