Greaves Corporation Ring Lug R6-56V

Description
STANDARD TYPE BLUE COLOR 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE 5/16 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.6 INCH LENGTH X 0.62 INCH WIDTH R MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE 5/16 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.6 INCH LENGTH X 0.62 INCH WIDTH R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R6-56V - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R6-56V
Ring Lug R6-56V
STANDARD TYPE BLUE COLOR 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE 5/16 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.6 INCH LENGTH X 0.62 INCH WIDTH R MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 6 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 25 PER BOX STANDARD PACKAGE
  • 5/16 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • SIZE 1.6 INCH LENGTH X 0.62 INCH WIDTH
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R6-56V
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data