Greaves Corporation Ring Lug R6-14V

Description
STANDARD TYPE BLUE COLOR 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.6 INCH LENGTH X 0.62 INCH WIDTH R MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.6 INCH LENGTH X 0.62 INCH WIDTH R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R6-14V - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R6-14V
Ring Lug R6-14V
STANDARD TYPE BLUE COLOR 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.6 INCH LENGTH X 0.62 INCH WIDTH R MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 6 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 25 PER BOX STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • SIZE 1.6 INCH LENGTH X 0.62 INCH WIDTH
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R6-14V
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2866.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1788747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details