Greaves Corporation Ring Lug R6-14

Description
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 1.2 INCH LENGTH X 0.63 INCH WIDTH R MODEL
Datasheet
Description
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 1.2 INCH LENGTH X 0.63 INCH WIDTH R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R6-14 - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R6-14
Ring Lug R6-14
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 1.2 INCH LENGTH X 0.63 INCH WIDTH R MODEL
  • STANDARD TYPE
  • 6 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 25 PER BOX STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • SIZE 1.2 INCH LENGTH X 0.63 INCH WIDTH
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R6-14
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2794.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers