Greaves Corporation Ring Lug R6-10V

Description
STANDARD TYPE BLUE COLOR 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1-1/2 INCH LENGTH X 0.62 INCH WIDTH R MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1-1/2 INCH LENGTH X 0.62 INCH WIDTH R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R6-10V - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R6-10V
Ring Lug R6-10V
STANDARD TYPE BLUE COLOR 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1-1/2 INCH LENGTH X 0.62 INCH WIDTH R MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 6 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 25 PER BOX STANDARD PACKAGE
  • #10 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • SIZE 1-1/2 INCH LENGTH X 0.62 INCH WIDTH
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R6-10V
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2393.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details