Greaves Corporation Ring Lug R4-14V

Description
STANDARD TYPE YELLOW COLOR 4 AWG MAX. CONDUCTOR SIZE UL APPROVAL 10 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.8 INCH LENGTH X 0.68 INCH WIDTH R MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 4 AWG MAX. CONDUCTOR SIZE UL APPROVAL 10 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.8 INCH LENGTH X 0.68 INCH WIDTH R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R4-14V - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R4-14V
Ring Lug R4-14V
STANDARD TYPE YELLOW COLOR 4 AWG MAX. CONDUCTOR SIZE UL APPROVAL 10 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.8 INCH LENGTH X 0.68 INCH WIDTH R MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 4 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 10 PER BOX STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • SIZE 1.8 INCH LENGTH X 0.68 INCH WIDTH
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R4-14V
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2622.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Bootlace Ferrules - 1571200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details