Greaves Corporation Ring Lug R18-6N

Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NYLON INSULATED INSULATION TYPE SLEEVED BARREL R MODEL
Datasheet
Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NYLON INSULATED INSULATION TYPE SLEEVED BARREL R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R18-6N - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R18-6N
Ring Lug R18-6N
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NYLON INSULATED INSULATION TYPE SLEEVED BARREL R MODEL
  • STANDARD TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • #6 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • SLEEVED BARREL
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R18-6N
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Blade Terminals - 1787249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details