Greaves Corporation Ring Lug R18-6

Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE R MODEL
Datasheet
Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R18-6 - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R18-6
Ring Lug R18-6
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE R MODEL
  • STANDARD TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • #6 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R18-6
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2205.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Magnet Wire Terminals - 1-1394431-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details