Greaves Corporation Ring Lug R18-4V

Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #4 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 0.9 INCH LENGTH X 1/4 INCH WIDTH R MODEL
Datasheet
Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #4 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 0.9 INCH LENGTH X 1/4 INCH WIDTH R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R18-4V - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R18-4V
Ring Lug R18-4V
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #4 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 0.9 INCH LENGTH X 1/4 INCH WIDTH R MODEL
  • STANDARD TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • #4 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • SIZE 0.9 INCH LENGTH X 1/4 INCH WIDTH
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R18-4V
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminals - 1788609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers