Greaves Corporation Ring Lug R18-10HT

Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.69 INCH LENGTH X 0.31 INCH WIDTH MATERIAL BRIGHT NICKEL PLATED MILD STEEL MATERIAL BRIGHT NICKEL PLATED MILD STEEL R-HT MODEL
Datasheet
Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.69 INCH LENGTH X 0.31 INCH WIDTH MATERIAL BRIGHT NICKEL PLATED MILD STEEL MATERIAL BRIGHT NICKEL PLATED MILD STEEL R-HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R18-10HT - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R18-10HT
Ring Lug R18-10HT
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.69 INCH LENGTH X 0.31 INCH WIDTH MATERIAL BRIGHT NICKEL PLATED MILD STEEL MATERIAL BRIGHT NICKEL PLATED MILD STEEL R-HT MODEL
  • STANDARD TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • 700 DEG F TEMPERATURE RATING
  • 50 PER BOX STANDARD PACKAGE
  • #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • SIZE 0.69 INCH LENGTH X 0.31 INCH WIDTH
  • MATERIAL BRIGHT NICKEL PLATED MILD STEEL
  • MATERIAL BRIGHT NICKEL PLATED MILD STEEL
  • R-HT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R18-10HT
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Terminals - Turret Connectors - 36-1574-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Insulated Ferrules - 2402.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details