Greaves Corporation Ring Lug R14-8V

Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE R MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R14-8V - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R14-8V
Ring Lug R14-8V
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE R MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • #8 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R14-8V
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data