STANDARD TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL APPROVAL
100 PER BOX STANDARD PACKAGE
#10 STUD SIZE
NYLON INSULATED INSULATION TYPE
SLEEVED BARREL
R MODEL
Greaves Corporation
Done
Datasheet
Description
STANDARD TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL APPROVAL
100 PER BOX STANDARD PACKAGE
#10 STUD SIZE
NYLON INSULATED INSULATION TYPE
SLEEVED BARREL
R MODEL
STANDARD TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL APPROVAL
100 PER BOX STANDARD PACKAGE
#10 STUD SIZE
NYLON INSULATED INSULATION TYPE
SLEEVED BARREL
R MODEL