Greaves Corporation Ring Lug R10-8N

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 50 PER BOX STANDARD PACKAGE #8 STUD SIZE NYLON INSULATED INSULATION TYPE SLEEVED BARREL R MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 50 PER BOX STANDARD PACKAGE #8 STUD SIZE NYLON INSULATED INSULATION TYPE SLEEVED BARREL R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R10-8N - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R10-8N
Ring Lug R10-8N
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 50 PER BOX STANDARD PACKAGE #8 STUD SIZE NYLON INSULATED INSULATION TYPE SLEEVED BARREL R MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 50 PER BOX STANDARD PACKAGE
  • #8 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • SLEEVED BARREL
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R10-8N
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Posts - 1796906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details