Greaves Corporation Ring Lug R10-6

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 50 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE R MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 50 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R10-6 - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R10-6
Ring Lug R10-6
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 50 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE R MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 50 PER BOX STANDARD PACKAGE
  • #6 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R10-6
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2866.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1787323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details