Greaves Corporation Ring Lug R10-56N

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 40 PER BOX STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE SLEEVED BARREL R MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 40 PER BOX STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE SLEEVED BARREL R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R10-56N - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R10-56N
Ring Lug R10-56N
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 40 PER BOX STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE SLEEVED BARREL R MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 40 PER BOX STANDARD PACKAGE
  • 5/16 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • SLEEVED BARREL
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R10-56N
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Un-Insulated Ferrules - 2221.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers