Greaves Corporation Ring Lug R10-48

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 20 PER BOX STANDARD PACKAGE 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 1.4 INCH LENGTH X 0.81 INCH WIDTH R MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 20 PER BOX STANDARD PACKAGE 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 1.4 INCH LENGTH X 0.81 INCH WIDTH R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R10-48 - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R10-48
Ring Lug R10-48
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 20 PER BOX STANDARD PACKAGE 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 1.4 INCH LENGTH X 0.81 INCH WIDTH R MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 20 PER BOX STANDARD PACKAGE
  • 1/2 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • SIZE 1.4 INCH LENGTH X 0.81 INCH WIDTH
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R10-48
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1787318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details