Greaves Corporation Ring Lug R10-38V

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 40 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE VINYL INSULATED INSULATION TYPE R MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 40 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE VINYL INSULATED INSULATION TYPE R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R10-38V - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R10-38V
Ring Lug R10-38V
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 40 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE VINYL INSULATED INSULATION TYPE R MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 40 PER BOX STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R10-38V
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Un-Insulated Ferrules - 2394.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
2 suppliers
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details