Greaves Corporation Ring Lug R10-14N

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 40 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE SLEEVED BARREL R MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 40 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE SLEEVED BARREL R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R10-14N - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R10-14N
Ring Lug R10-14N
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 40 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE SLEEVED BARREL R MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 40 PER BOX STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • SLEEVED BARREL
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R10-14N
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data