PT777FX750 -- TERMINAL PIN ADAPTER
Greaves Corporation
Terminal Pin Adapter
PT777FX750
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
5 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
1925/24 (FLEX), 777.7 KCMIL (FLEX), 750 KCMIL (NOM) CONDUCTOR SIZE
1.7 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 750 KCMIL
PT-FX MODEL
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
5 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
1925/24 (FLEX), 777.7 KCMIL (FLEX), 750 KCMIL (NOM) CONDUCTOR SIZE
1.7 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 750 KCMIL
PT-FX MODEL
Datasheet
Suppliers
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
5 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
1925/24 (FLEX), 777.7 KCMIL (FLEX), 750 KCMIL (NOM) CONDUCTOR SIZE
1.7 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 750 KCMIL
PT-FX MODEL
- STRAIGHT TYPE
- WROUGHT COPPER MATERIAL
- 5 INCH OVERALL LENGTH
- COPPER CONDUCTOR MATERIAL
- CSA APPROVAL
- 1925/24 (FLEX), 777.7 KCMIL (FLEX), 750 KCMIL (NOM) CONDUCTOR SIZE
- 1.7 INCH L PIN SIZE
- SHOO-PIN[T] BRAND
- PLUG SIZE 750 KCMIL
- PT-FX MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
PT777FX750 |
|
Product Name
|
Terminal Pin Adapter |
|
Terminal Type
|
Pin Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
4 mm2
View Details
Terminal Type
Ferrule Terminal
Material
Copper
North American
16 AWG
View Details
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Test Terminal
View Details